Molex Receptacle Housing, 4Pos, 1Row, 2.5Mm; Product Range Molex 207841-0004

Description
RECEPTACLE HOUSING, 4POS, 1ROW, 2.5MM; Product Range:L1NK 250 207841; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Molex L1NK 250 207841 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 4POS, 1ROW, 2.5MM; Product Range:L1NK 250 207841; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Molex L1NK 250 207841 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 4Pos, 1Row, 2.5Mm; Product Range Molex - 23AH2019 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 4Pos, 1Row, 2.5Mm; Product Range Molex
23AH2019
Receptacle Housing, 4Pos, 1Row, 2.5Mm; Product Range Molex 23AH2019
RECEPTACLE HOUSING, 4POS, 1ROW, 2.5MM; Product Range:L1NK 250 207841; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Molex L1NK 250 207841 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

RECEPTACLE HOUSING, 4POS, 1ROW, 2.5MM; Product Range:L1NK 250 207841; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:Molex L1NK 250 207841 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23AH2019
Product Name Receptacle Housing, 4Pos, 1Row, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details