Molex Electronic Connector 2077780003

Description
Conn Housing PL 3 POS 3.6mm Crimp ST Cable Mount Black Bag Product overview: 2077780003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2077780003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Housing PL 3 POS 3.6mm Crimp ST Cable Mount Black Bag Product overview: 2077780003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2077780003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
319-2077780003
Electronic Connector 319-2077780003
Conn Housing PL 3 POS 3.6mm Crimp ST Cable Mount Black Bag Product overview: 2077780003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2077780003 can be used for catalog matching and distributor lookup.

Conn Housing PL 3 POS 3.6mm Crimp ST Cable Mount Black Bag Product overview: 2077780003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2077780003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 900-2077780003-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
900-2077780003-ND
Rectangular Connector Housings 900-2077780003-ND
"3 Rectangular Connectors - Housings Plug Black 0.142"" (3.60mm)"

"3 Rectangular Connectors - Housings Plug Black 0.142"" (3.60mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Squba 3.6, 207778 Number of Positions: 3 Pitch: 0.142" (3.60mm) Connector Type: Plug Contact Type: Male Pin Package: Bag Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Squba 3.6, 207778
Number of Positions: 3
Pitch: 0.142" (3.60mm)
Connector Type: Plug
Contact Type: Male Pin
Package: Bag
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Molex 2077780003 Squba 3.6 Sealed Plug Assembly, 3 Circuits, 20-16 Ga. - 38951 - Waytek, Inc.
Chanhassen, MN, United States
Molex 2077780003 Squba 3.6 Sealed Plug Assembly, 3 Circuits, 20-16 Ga.
38951
Molex 2077780003 Squba 3.6 Sealed Plug Assembly, 3 Circuits, 20-16 Ga. 38951
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077780003 Squba 3.6 Sealed Plug Assembly Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current Rating of up to 14A Voltage Rating: 600V Operating Temperature Range: -40°F (-40°C) to 221°F (105°C) Terminals Needed: 38956 & 38957

Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications.

  • Molex 2077780003 Squba 3.6 Sealed Plug Assembly
  • Category: Squba Connectors
  • Manufacturer: Molex
  • Series: Squba 3.6
  • Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged
  • Connector is constructed to align terminals to prevent seal from being punctured during assembly
  • Sealed proven performance delivers an IP68 sealed rating
  • Current Rating of up to 14A
  • Voltage Rating: 600V
  • Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
  • Terminals Needed: 38956 & 38957
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-2077780003 900-2077780003-ND 38951
Product Name Electronic Connector Rectangular Connector Housings Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Molex 2077780003 Squba 3.6 Sealed Plug Assembly, 3 Circuits, 20-16 Ga.
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details