Molex Molex 2077760002 Squba 3.6 Tin-Plated Plug Terminal Reel, 20-18 Ga. 2077760002

Description
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077760002 Squba 3.6 Tin-Plated Plug Terminal Reel Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Loose 16 Ga. Squab 3.6 Plug terminals also available Current Rating of up to 14A Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
Request a Quote Datasheet
Description
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077760002 Squba 3.6 Tin-Plated Plug Terminal Reel Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Loose 16 Ga. Squab 3.6 Plug terminals also available Current Rating of up to 14A Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 2077760002 Squba 3.6 Tin-Plated Plug Terminal Reel, 20-18 Ga. - 38957R - Waytek, Inc.
Chanhassen, MN, United States
Molex 2077760002 Squba 3.6 Tin-Plated Plug Terminal Reel, 20-18 Ga.
38957R
Molex 2077760002 Squba 3.6 Tin-Plated Plug Terminal Reel, 20-18 Ga. 38957R
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077760002 Squba 3.6 Tin-Plated Plug Terminal Reel Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Loose 16 Ga. Squab 3.6 Plug terminals also available Current Rating of up to 14A Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)

Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications.

  • Molex 2077760002 Squba 3.6 Tin-Plated Plug Terminal Reel
  • Category: Squba Connectors
  • Manufacturer: Molex
  • Series: Squba 3.6
  • Loose 16 Ga. Squab 3.6 Plug terminals also available
  • Current Rating of up to 14A
  • Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
Supplier's Site
Rectangular Connector Contacts - WM27008TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
WM27008TR-ND
Rectangular Connector Contacts WM27008TR-ND
Pin Contact Tin 18-20 AWG Crimp Power

Pin Contact Tin 18-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - WM27008CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
WM27008CT-ND
Rectangular Connector Contacts WM27008CT-ND
Pin Contact Tin 18-20 AWG Crimp Power

Pin Contact Tin 18-20 AWG Crimp Power

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 38957R WM27008TR-ND
Product Name Molex 2077760002 Squba 3.6 Tin-Plated Plug Terminal Reel, 20-18 Ga. Rectangular Connector Contacts
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Socket to 0.080″ Pin Socket, Adapter - 8031 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details