Molex Molex 2077760001 Squba 3.6 Tin-Plated Plug Terminal Reel, 16 Ga. 2077760001

Description
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077760001 Squba 3.6 Tin-Plated Plug Terminal Reel Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Loose 16 Ga. Squab 3.6 Plug terminals also available Current Rating of up to 14A Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
Request a Quote Datasheet
Description
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077760001 Squba 3.6 Tin-Plated Plug Terminal Reel Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Loose 16 Ga. Squab 3.6 Plug terminals also available Current Rating of up to 14A Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 2077760001 Squba 3.6 Tin-Plated Plug Terminal Reel, 16 Ga. - 38956R - Waytek, Inc.
Chanhassen, MN, United States
Molex 2077760001 Squba 3.6 Tin-Plated Plug Terminal Reel, 16 Ga.
38956R
Molex 2077760001 Squba 3.6 Tin-Plated Plug Terminal Reel, 16 Ga. 38956R
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077760001 Squba 3.6 Tin-Plated Plug Terminal Reel Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Loose 16 Ga. Squab 3.6 Plug terminals also available Current Rating of up to 14A Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)

Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications.

  • Molex 2077760001 Squba 3.6 Tin-Plated Plug Terminal Reel
  • Category: Squba Connectors
  • Manufacturer: Molex
  • Series: Squba 3.6
  • Loose 16 Ga. Squab 3.6 Plug terminals also available
  • Current Rating of up to 14A
  • Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
Supplier's Site
Rectangular Connector Contacts - WM27007TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
WM27007TR-ND
Rectangular Connector Contacts WM27007TR-ND
Pin Contact Tin 16 AWG Crimp Power

Pin Contact Tin 16 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - WM27007CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
WM27007CT-ND
Rectangular Connector Contacts WM27007CT-ND
Pin Contact Tin 16 AWG Crimp Power

Pin Contact Tin 16 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
331-2077760001
Electronic Connector 331-2077760001
Contact M Crimp ST Cable Mount 16AWG Reel Product overview: 2077760001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-2077760001 can be used for catalog matching and distributor lookup.

Contact M Crimp ST Cable Mount 16AWG Reel Product overview: 2077760001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-2077760001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38956R WM27007TR-ND 331-2077760001
Product Name Molex 2077760001 Squba 3.6 Tin-Plated Plug Terminal Reel, 16 Ga. Rectangular Connector Contacts Electronic Connector
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBR12C2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2961-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers