Molex Connectors Crimp Housings, Series Mating PCB Headers 207760-1481

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 207760-1481 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
207760-1481
Connectors Crimp Housings, Series Mating PCB Headers 207760-1481
1.25MM 14P SM HDR,2 ROW VRT T&R,P&P TAPE,POTTING CAPBL

1.25MM 14P SM HDR,2 ROW VRT T&R,P&P TAPE,POTTING CAPBL

Buy Now
Wtb Connector, 14Pos, 2Row, 1.25Mm, Smt; Connector Systems Molex - 65AH2328 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, 14Pos, 2Row, 1.25Mm, Smt; Connector Systems Molex
65AH2328
Wtb Connector, 14Pos, 2Row, 1.25Mm, Smt; Connector Systems Molex 65AH2328
WTB CONNECTOR, 14POS, 2ROW, 1.25MM, SMT; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONNECTOR, 14POS, 2ROW, 1.25MM, SMT; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 207760-1481 207760-1481 65AH2328
Product Name Connectors Crimp Housings, Series Mating PCB Headers Wtb Connector, 14Pos, 2Row, 1.25Mm, Smt; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (F) Straight PCB Mount Connector - ET-MMFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Female / Jack
Geometry Straight
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 2469535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 4.000 GHz
View Details