1.25MM 8P SM HDR,2 ROW VRT T&R,P&P TAPE,POTTING CAPBL
WTB CONNECTOR, 8POS, 2ROW, 1.25MM, SMT; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:Micro-Lock Plus 207760 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 207760-0881 | 65AH2322 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Wtb Connector, 8Pos, 2Row, 1.25Mm, Smt; Connector Systems Molex |