Molex Connectors 207760-0481

Description
1.25W/B DL PLG ASSY 4P BLK W/
Request a Quote
Description
1.25W/B DL PLG ASSY 4P BLK W/
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors - 207760-0481 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
207760-0481
Connectors 207760-0481
1.25W/B DL PLG ASSY 4P BLK W/

1.25W/B DL PLG ASSY 4P BLK W/

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Connector, 4Pos, 2Row, 1.25Mm, Smt; Connector Systems Molex - 65AH2318 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, 4Pos, 2Row, 1.25Mm, Smt; Connector Systems Molex
65AH2318
Wtb Connector, 4Pos, 2Row, 1.25Mm, Smt; Connector Systems Molex 65AH2318
WTB CONNECTOR, 4POS, 2ROW, 1.25MM, SMT; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:Micro-Lock Plus 207760 Series RoHS Compliant: Yes

WTB CONNECTOR, 4POS, 2ROW, 1.25MM, SMT; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:Micro-Lock Plus 207760 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 207760-0481 207760-0481 65AH2318
Product Name Connectors Wtb Connector, 4Pos, 2Row, 1.25Mm, Smt; Connector Systems Molex
Unlock Full Specs
to access all available technical data