Molex Braided Wire 2076025012

Description
Ground Jumper 48x24/30 150 A Max, 24 in
Request a Quote
Description
Ground Jumper 48x24/30 150 A Max, 24 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Braided Wire - 1907717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Braided Wire
1907717
Braided Wire 1907717
Ground Jumper 48x24/30 150 A Max, 24 in

Ground Jumper 48x24/30 150 A Max, 24 in

Supplier's Site
Braided Wire - 1907504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Braided Wire
1907504
Braided Wire 1907504
Ground Jumper 48x24/30 150 A Max, 24 in

Ground Jumper 48x24/30 150 A Max, 24 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 1907717
Product Name Braided Wire
Cable Conductor Copper and Copper Alloys; Tin Copper Wire
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0220 to 0.2673 lbs/ft (0.0327 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Signal Wire & Cable - F626423001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Crimped Wire - 1806068 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details