Molex Braided Wire 2076025010

Description
Ground Jumper 48x24/30 150 A Max, 12 in
Request a Quote
Description
Ground Jumper 48x24/30 150 A Max, 12 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Braided Wire - 1907502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Braided Wire
1907502
Braided Wire 1907502
Ground Jumper 48x24/30 150 A Max, 12 in

Ground Jumper 48x24/30 150 A Max, 12 in

Supplier's Site
Braided Wire - 1907728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Braided Wire
1907728
Braided Wire 1907728
Ground Jumper 48x24/30 150 A Max, 12 in

Ground Jumper 48x24/30 150 A Max, 12 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 1907502
Product Name Braided Wire
Cable Conductor Copper and Copper Alloys; Tin Copper Wire
Unlock Full Specs
to access all available technical data

Similar Products

Solid Soft Drawn Tinned Copper Wire - 1300 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 44 to 4 AWG
View Details
Crimped Wire - 1806026 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Parallel Pair Cable - 04PB2LF025 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 30 AWG
View Details
Oval Tubular Braided Wire - NES 481430 - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.2500 lbs/ft (0.3720 g/mm)
View Details