Molex Ground Cord, Stud-Stud, 6; Connector To Connector Molex/triton 2076025009

Description
GROUND CORD, STUD-STUD, 6"; Connector to Connector:Stud to Stud; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:207602 Series
Datasheet
Description
GROUND CORD, STUD-STUD, 6"; Connector to Connector:Stud to Stud; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:207602 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Cord, Stud-Stud, 6; Connector To Connector Molex/triton - 52AH3557 - Newark, An Avnet Company
Chicago, IL, United States
Ground Cord, Stud-Stud, 6; Connector To Connector Molex/triton
52AH3557
Ground Cord, Stud-Stud, 6; Connector To Connector Molex/triton 52AH3557
GROUND CORD, STUD-STUD, 6"; Connector to Connector:Stud to Stud; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:207602 Series

GROUND CORD, STUD-STUD, 6"; Connector to Connector:Stud to Stud; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:207602 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AH3557
Product Name Ground Cord, Stud-Stud, 6; Connector To Connector Molex/triton
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
High Speed Digital & Data Cable - 010844-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers