Molex Ground Cord, Stud-Stud, 24; Connector To Connector Molex/triton 2076025008

Description
GROUND CORD, STUD-STUD, 24"; Connector to Connector:Stud to Stud; Cable Length - Imperial:24"; Cable Length - Metric:607mm; Jacket Color:-; Product Range:207602 Series
Description
GROUND CORD, STUD-STUD, 24"; Connector to Connector:Stud to Stud; Cable Length - Imperial:24"; Cable Length - Metric:607mm; Jacket Color:-; Product Range:207602 Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Ground Cord, Stud-Stud, 24" (part number 52AH3556) is a UL-certified grounding jumper designed for high-power applications. It features a maximum current rating of 53.0, 105.0, or 150.0A, making it suitable for various demanding environments. The product is constructed with compressed seamless copper tube braid ferrules and is electro-plated with tin copper for enhanced durability and conductivity. This grounding cord is applicable in a wide range of settings, including data centers, industrial applications, commercial vehicles, and factory automation. It offers design flexibility with options for custom lengths and terminations, including a fused termination that provides increased pull-out strength and contact area. The product is ideal for ensuring safe and reliable grounding in electrical enclosures, generators, transformers, and other equipment used in static grounding.

Datasheet Summary
Powered by GS/AI

The Ground Cord, Stud-Stud, 24" (part number 52AH3556) is a UL-certified grounding jumper designed for high-power applications. It features a maximum current rating of 53.0, 105.0, or 150.0A, making it suitable for various demanding environments. The product is constructed with compressed seamless copper tube braid ferrules and is electro-plated with tin copper for enhanced durability and conductivity. This grounding cord is applicable in a wide range of settings, including data centers, industrial applications, commercial vehicles, and factory automation. It offers design flexibility with options for custom lengths and terminations, including a fused termination that provides increased pull-out strength and contact area. The product is ideal for ensuring safe and reliable grounding in electrical enclosures, generators, transformers, and other equipment used in static grounding.

Suppliers

Company
Product
Description
Supplier Links
Ground Cord, Stud-Stud, 24; Connector To Connector Molex/triton - 52AH3556 - Newark, An Avnet Company
Chicago, IL, United States
Ground Cord, Stud-Stud, 24; Connector To Connector Molex/triton
52AH3556
Ground Cord, Stud-Stud, 24; Connector To Connector Molex/triton 52AH3556
GROUND CORD, STUD-STUD, 24"; Connector to Connector:Stud to Stud; Cable Length - Imperial:24"; Cable Length - Metric:607mm; Jacket Color:-; Product Range:207602 Series

GROUND CORD, STUD-STUD, 24"; Connector to Connector:Stud to Stud; Cable Length - Imperial:24"; Cable Length - Metric:607mm; Jacket Color:-; Product Range:207602 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AH3556
Product Name Ground Cord, Stud-Stud, 24; Connector To Connector Molex/triton
Cable Length 1.99 ft (6.07 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details