Molex Ground Cord, Stud-Stud, 12; Connector To Connector Molex/triton 2076025006

Description
GROUND CORD, STUD-STUD, 12"; Connector to Connector:Stud to Stud; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:207602 Series
Datasheet
Description
GROUND CORD, STUD-STUD, 12"; Connector to Connector:Stud to Stud; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:207602 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Cord, Stud-Stud, 12; Connector To Connector Molex/triton - 52AH3554 - Newark, An Avnet Company
Chicago, IL, United States
Ground Cord, Stud-Stud, 12; Connector To Connector Molex/triton
52AH3554
Ground Cord, Stud-Stud, 12; Connector To Connector Molex/triton 52AH3554
GROUND CORD, STUD-STUD, 12"; Connector to Connector:Stud to Stud; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:207602 Series

GROUND CORD, STUD-STUD, 12"; Connector to Connector:Stud to Stud; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:207602 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AH3554
Product Name Ground Cord, Stud-Stud, 12; Connector To Connector Molex/triton
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data