Molex Braided Wire 2076025006

Description
Ground Jumper 48x24/36 105 A Max, 12 in
Request a Quote
Description
Ground Jumper 48x24/36 105 A Max, 12 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Braided Wire - 1907498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Braided Wire
1907498
Braided Wire 1907498
Ground Jumper 48x24/36 105 A Max, 12 in

Ground Jumper 48x24/36 105 A Max, 12 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 1907498
Product Name Braided Wire
Cable Conductor Copper and Copper Alloys; Tin Copper Wire
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806038 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Tubular Braided Wire - NEQ 16232 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0066 lbs/ft (0.0098 g/mm)
View Details
Signal Wire & Cable - CQ17723001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 20 AWG
View Details
Tinned Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0220 to 0.2673 lbs/ft (0.0327 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details