Molex Braided Wire 2076025005

Description
Ground Jumper 48x24/36 105 A Max, 6 in
Request a Quote
Description
Ground Jumper 48x24/36 105 A Max, 6 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Braided Wire - 1907715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Braided Wire
1907715
Braided Wire 1907715
Ground Jumper 48x24/36 105 A Max, 6 in

Ground Jumper 48x24/36 105 A Max, 6 in

Supplier's Site
Braided Wire - 1907497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Braided Wire
1907497
Braided Wire 1907497
Ground Jumper 48x24/36 105 A Max, 6 in

Ground Jumper 48x24/36 105 A Max, 6 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 1907715
Product Name Braided Wire
Cable Conductor Copper and Copper Alloys; Tin Copper Wire
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806038 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Tubular Braided Wire - NEQ 48734 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0476 lbs/ft (0.0709 g/mm)
View Details
Oriented Wire - 2421713-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Tinned Copper Oval Shielding and Bonding Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0037 to 0.4730 lbs/ft (0.0055 to 0.7039 g/mm)
North American 2 to 22 AWG
View Details