Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Package: Tray
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
Conn Wire to Board HDR 4 POS 3.96mm Solder ST Top Entry Thru-Hole Tray Product overview: 2074790004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-2074790004 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | WM26147-ND | 314-2074790004 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Headers, Male Pins | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |