Molex L1Nk 396 Shrouded Hdr Assy-1X5; Pitch Spacing Molex 207479-0005

Description
L1NK 396 SHROUDED HDR ASSY-1X5; Pitch Spacing:3.96mm; No. of Contacts:5Contacts; Gender:Header; Product Range:L1NK 396 207479 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
L1NK 396 SHROUDED HDR ASSY-1X5; Pitch Spacing:3.96mm; No. of Contacts:5Contacts; Gender:Header; Product Range:L1NK 396 207479 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
L1Nk 396 Shrouded Hdr Assy-1X5; Pitch Spacing Molex - 34AH3269 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 Shrouded Hdr Assy-1X5; Pitch Spacing Molex
34AH3269
L1Nk 396 Shrouded Hdr Assy-1X5; Pitch Spacing Molex 34AH3269
L1NK 396 SHROUDED HDR ASSY-1X5; Pitch Spacing:3.96mm; No. of Contacts:5Contacts; Gender:Header; Product Range:L1NK 396 207479 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

L1NK 396 SHROUDED HDR ASSY-1X5; Pitch Spacing:3.96mm; No. of Contacts:5Contacts; Gender:Header; Product Range:L1NK 396 207479 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Connector, Header, 5Pos, 1Row, 3.96Mm; Connector Systems Molex - 98AC8500 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 3.96Mm; Connector Systems Molex
98AC8500
Connector, Header, 5Pos, 1Row, 3.96Mm; Connector Systems Molex 98AC8500
CONNECTOR, HEADER, 5POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207479 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207479 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 34AH3269 98AC8500
Product Name L1Nk 396 Shrouded Hdr Assy-1X5; Pitch Spacing Molex Connector, Header, 5Pos, 1Row, 3.96Mm; Connector Systems Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7199 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Headers & Wire Housings - B5743-204-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
777 Series CSP Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 100 milliohms
View Details