Molex Power to the Board 207479-0003

Description
Power to the Board L1NK 396 HDR VRT SHRDED 3CKT W/PG Sn
Datasheet
Description
Power to the Board L1NK 396 HDR VRT SHRDED 3CKT W/PG Sn
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power to the Board - 207479-0003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
207479-0003
Power to the Board 207479-0003
Power to the Board L1NK 396 HDR VRT SHRDED 3CKT W/PG Sn

Power to the Board L1NK 396 HDR VRT SHRDED 3CKT W/PG Sn

Buy Now Datasheet
Connector, Header, 3Pos, 1Row, 3.96Mm; Connector Systems Molex - 98AC8498 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 3.96Mm; Connector Systems Molex
98AC8498
Connector, Header, 3Pos, 1Row, 3.96Mm; Connector Systems Molex 98AC8498
CONNECTOR, HEADER, 3POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207479 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207479 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 207479-0003 98AC8498
Product Name Power to the Board Connector, Header, 3Pos, 1Row, 3.96Mm; Connector Systems Molex
Mounting Style Mounting Peg
Termination Types Through Hole PCB
Standards / Certifications RoHS RoHS
Voltage Rating 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-104-300 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details