Molex Connector, Header, 5Pos, 1Row, 3.96Mm; Connector Systems Molex 207478-1005

Description
CONNECTOR, HEADER, 5POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207478 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 5POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207478 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 1Row, 3.96Mm; Connector Systems Molex - 98AC8495 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 3.96Mm; Connector Systems Molex
98AC8495
Connector, Header, 5Pos, 1Row, 3.96Mm; Connector Systems Molex 98AC8495
CONNECTOR, HEADER, 5POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207478 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207478 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Power to the Board - 207478-1005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
207478-1005
Power to the Board 207478-1005
Power to the Board L1NK 396 HDR VRT UNSHRD 5CKT W/PG Sn

Power to the Board L1NK 396 HDR VRT UNSHRD 5CKT W/PG Sn

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 98AC8495 207478-1005
Product Name Connector, Header, 5Pos, 1Row, 3.96Mm; Connector Systems Molex Power to the Board
Device Type Power
Termination Types PCB Through Hole
Standards / Certifications RoHS RoHS
Mounting Style Mounting Peg
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details