The L1NK 396 Unshrouded Header Assembly with Peg -1 is a vertical, unshrouded connector designed for PCB applications. It features four circuits and is constructed with a tin-plated brass metal for durability. The connector supports a maximum current of 11.0A and a voltage rating of 350V AC/DC, making it suitable for power and wire-to-board applications. The operating temperature range is from -40°C to +105°C, ensuring reliability in various environments. The connector is RoHS compliant and has a flammability rating of 94V-0. It is packaged in trays and has a recommended PCB thickness of 1.60mm. The connector is polarized to both the mating part and the PCB, enhancing connection integrity.
Connector
L1NK 396 UNSHROUDED HDR ASSY WITH PEG -1 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 207478-1004 | 1879784 | 79AH9361 |
| Product Name | PCB Headers | L1Nk 396 Unshrouded Hdr Assy With Peg -1 Rohs Compliant Molex | |
| Connector Type | Wire to Board Connector |