Molex Cables, Wires Fiber Optic Cables - 207372-2002 207372-2002

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991029-207372-2002 Number of Circuits: 38 Impedance: 85 Ω Cable Length: 1 m Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 207372-2002207372200 2; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991029-207372-2002 Number of Circuits: 38 Impedance: 85 Ω Cable Length: 1 m Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 207372-2002207372200 2; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 207372-2002 - 207372-2002 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 207372-2002
207372-2002
Cables, Wires Fiber Optic Cables - 207372-2002 207372-2002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991029-207372-2002 Number of Circuits: 38 Impedance: 85 Ω Cable Length: 1 m Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 207372-2002207372200 2; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991029-207372-2002
Number of Circuits: 38
Impedance: 85 Ω
Cable Length: 1 m
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 207372-20022073722002;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 207372-2002
Product Name Cables, Wires Fiber Optic Cables - 207372-2002
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fibre Optic Cable - 1861638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
View Details