824~2170MHz Cellular Flexible Ant 150mm
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2072350150-ND | 2182153 | 2072350150 |
| Product Name | RF Antennas | GSM & GPRS Antennas | RF Antennas |
| Applications | General Purpose | Basestation | |
| Primary Frequency Range | 892.0 to 1940.0 MHz | 824.0 to ? MHz | |
| Gain | 0.0 to 3.8 dB | 3.8 dB | |
| Technology Type | Patch |