Molex Connector Housing, Plug, 18Pos, 4.2Mm; Product Range Molex 2070170018

Description
CONNECTOR HOUSING, PLUG, 18POS, 4.2MM; Product Range:Mini-Fit Sigma 207017 Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:4.2mm RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 18POS, 4.2MM; Product Range:Mini-Fit Sigma 207017 Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:4.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 18Pos, 4.2Mm; Product Range Molex - 99AJ5447 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 18Pos, 4.2Mm; Product Range Molex
99AJ5447
Connector Housing, Plug, 18Pos, 4.2Mm; Product Range Molex 99AJ5447
CONNECTOR HOUSING, PLUG, 18POS, 4.2MM; Product Range:Mini-Fit Sigma 207017 Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:4.2mm RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 18POS, 4.2MM; Product Range:Mini-Fit Sigma 207017 Series; Gender:Plug; No. of Positions:18Positions; Pitch Spacing:4.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AJ5447
Product Name Connector Housing, Plug, 18Pos, 4.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details