Molex Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex 2070170016

Description
CONNECTOR HOUSING, PLUG, 16POS, 4.2MM; Product Range:Mini-Fit Sigma 207017 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 16POS, 4.2MM; Product Range:Mini-Fit Sigma 207017 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex - 99AJ5446 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex
99AJ5446
Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex 99AJ5446
CONNECTOR HOUSING, PLUG, 16POS, 4.2MM; Product Range:Mini-Fit Sigma 207017 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 16POS, 4.2MM; Product Range:Mini-Fit Sigma 207017 Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:4.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AJ5446
Product Name Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details