Molex Housing Connector, Plug, 8Pos, 4.2Mm; Product Range Molex 207017-0008

Description
HOUSING CONNECTOR, PLUG, 8POS, 4.2MM; Product Range:Mini-Fit Sigma 207017 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172765 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
HOUSING CONNECTOR, PLUG, 8POS, 4.2MM; Product Range:Mini-Fit Sigma 207017 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172765 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Plug, 8Pos, 4.2Mm; Product Range Molex - 65AH2305 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Plug, 8Pos, 4.2Mm; Product Range Molex
65AH2305
Housing Connector, Plug, 8Pos, 4.2Mm; Product Range Molex 65AH2305
HOUSING CONNECTOR, PLUG, 8POS, 4.2MM; Product Range:Mini-Fit Sigma 207017 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172765 Series Pin Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, PLUG, 8POS, 4.2MM; Product Range:Mini-Fit Sigma 207017 Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172765 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH2305
Product Name Housing Connector, Plug, 8Pos, 4.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details