Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 206999-8000

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a hermaphroditic crimp contact designed for wire-to-wire and wire-to-board applications, specifically accommodating wire sizes of 16 to 20 AWG. It features a genderless design, allowing for versatile connectivity. The contact is made from copper with a nickel base and is plated with tin for both mating and termination interfaces. It has a maximum current rating of 10.0A and can handle voltages up to 600V AC/DC. The product is compliant with RoHS standards and has a low-halogen status, making it suitable for environmentally conscious projects. It is packaged on a reel for efficient handling and installation. The contact is compatible with CP-4.5 receptacle and plug housings, enhancing its usability in various applications.

Datasheet Summary
Powered by GS/AI

The product is a hermaphroditic crimp contact designed for wire-to-wire and wire-to-board applications, specifically accommodating wire sizes of 16 to 20 AWG. It features a genderless design, allowing for versatile connectivity. The contact is made from copper with a nickel base and is plated with tin for both mating and termination interfaces. It has a maximum current rating of 10.0A and can handle voltages up to 600V AC/DC. The product is compliant with RoHS standards and has a low-halogen status, making it suitable for environmentally conscious projects. It is packaged on a reel for efficient handling and installation. The contact is compatible with CP-4.5 receptacle and plug housings, enhancing its usability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 206999-8000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
206999-8000
Connectors Crimp Contacts, Commercial, Stamped & Formed 206999-8000
CUT STRIP - CP 4.5 CRIMP TERM. 16-20 AWG

CUT STRIP - CP 4.5 CRIMP TERM. 16-20 AWG

Buy Now
Contact, Hermaphroditic, 20-16Awg, Crimp; Product Range Molex - 13AJ2356 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Hermaphroditic, 20-16Awg, Crimp; Product Range Molex
13AJ2356
Contact, Hermaphroditic, 20-16Awg, Crimp; Product Range Molex 13AJ2356
CONTACT, HERMAPHRODITIC, 20-16AWG, CRIMP; Product Range:CP-4.5 206999 Series; Contact Gender:Hermaphroditi c; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, HERMAPHRODITIC, 20-16AWG, CRIMP; Product Range:CP-4.5 206999 Series; Contact Gender:Hermaphroditic; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Hermaphroditic, 20-16Awg, Crimp Rohs Compliant Molex - 21AJ7128 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Hermaphroditic, 20-16Awg, Crimp Rohs Compliant Molex
21AJ7128
Contact, Hermaphroditic, 20-16Awg, Crimp Rohs Compliant Molex 21AJ7128
CONTACT, HERMAPHRODITIC, 20-16AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, HERMAPHRODITIC, 20-16AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206999-8000 206999-8000 13AJ2356 21AJ7128
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Hermaphroditic, 20-16Awg, Crimp; Product Range Molex Contact, Hermaphroditic, 20-16Awg, Crimp Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details