Molex Conn Housing, Plug, 6Pos, 4.5Mm, Blue; Product Range Molex 206997-2601

Description
CONN HOUSING, PLUG, 6POS, 4.5MM, BLUE; Product Range:CP-4.5 206997 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 6POS, 4.5MM, BLUE; Product Range:CP-4.5 206997 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 6Pos, 4.5Mm, Blue; Product Range Molex - 77AH5214 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 6Pos, 4.5Mm, Blue; Product Range Molex
77AH5214
Conn Housing, Plug, 6Pos, 4.5Mm, Blue; Product Range Molex 77AH5214
CONN HOUSING, PLUG, 6POS, 4.5MM, BLUE; Product Range:CP-4.5 206997 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 6POS, 4.5MM, BLUE; Product Range:CP-4.5 206997 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77AH5214
Product Name Conn Housing, Plug, 6Pos, 4.5Mm, Blue; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details