Molex Connectors Crimp Housings, Commercial, Power (5-10A/ckt) 206997-2401

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) - 206997-2401 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Power (5-10A/ckt)
206997-2401
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) 206997-2401
CP4.5 PLUG HSG 4CKT BLU

CP4.5 PLUG HSG 4CKT BLU

Buy Now
Conn Housing, Plug, 4Pos, 4.5Mm, Blue; Product Range Molex - 77AH5211 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 4Pos, 4.5Mm, Blue; Product Range Molex
77AH5211
Conn Housing, Plug, 4Pos, 4.5Mm, Blue; Product Range Molex 77AH5211
CONN HOUSING, PLUG, 4POS, 4.5MM, BLUE; Product Range:CP-4.5 206997 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 4POS, 4.5MM, BLUE; Product Range:CP-4.5 206997 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206997-2401 206997-2401 77AH5211
Product Name Connectors Crimp Housings, Commercial, Power (5-10A/ckt) Conn Housing, Plug, 4Pos, 4.5Mm, Blue; Product Range Molex
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22013-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Plug - FBS-M12-5GS-PG9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details