Molex Conn Housing, Plug, 2Pos, 4.5Mm, Blue; Product Range Molex 206997-2201

Description
CONN HOUSING, PLUG, 2POS, 4.5MM, BLUE; Product Range:CP-4.5 206997 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes
Description
CONN HOUSING, PLUG, 2POS, 4.5MM, BLUE; Product Range:CP-4.5 206997 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn Housing, Plug, 2Pos, 4.5Mm, Blue (Part Number 77AH5206) is a crimp housing designed for wire-to-wire and wire-to-board applications. It features a dual-row configuration with two circuits and a pitch of 4.50mm. The housing is made from nylon resin and is colored blue. It is not glow-wire capable but includes keying and locking mechanisms to ensure secure mating with compatible connectors. The operating temperature range is from -40¬8C to +120¬8C. This product is compliant with RoHS regulations and is packaged in bags. It is intended for use with genderless crimp terminals suitable for wire gauges of 16-20 AWG and 22-26 AWG.

Datasheet Summary
Powered by GS/AI

The Conn Housing, Plug, 2Pos, 4.5Mm, Blue (Part Number 77AH5206) is a crimp housing designed for wire-to-wire and wire-to-board applications. It features a dual-row configuration with two circuits and a pitch of 4.50mm. The housing is made from nylon resin and is colored blue. It is not glow-wire capable but includes keying and locking mechanisms to ensure secure mating with compatible connectors. The operating temperature range is from -40¬8C to +120¬8C. This product is compliant with RoHS regulations and is packaged in bags. It is intended for use with genderless crimp terminals suitable for wire gauges of 16-20 AWG and 22-26 AWG.

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 2Pos, 4.5Mm, Blue; Product Range Molex - 77AH5206 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 2Pos, 4.5Mm, Blue; Product Range Molex
77AH5206
Conn Housing, Plug, 2Pos, 4.5Mm, Blue; Product Range Molex 77AH5206
CONN HOUSING, PLUG, 2POS, 4.5MM, BLUE; Product Range:CP-4.5 206997 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 2POS, 4.5MM, BLUE; Product Range:CP-4.5 206997 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77AH5206
Product Name Conn Housing, Plug, 2Pos, 4.5Mm, Blue; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details