Molex Conn Housing, Rcpt, 4Pos, 4.5Mm, Blue; Product Range Molex 206996-2401

Description
CONN HOUSING, RCPT, 4POS, 4.5MM, BLUE; Product Range:CP-4.5 206996 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 4POS, 4.5MM, BLUE; Product Range:CP-4.5 206996 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 4Pos, 4.5Mm, Blue; Product Range Molex - 77AH5199 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 4Pos, 4.5Mm, Blue; Product Range Molex
77AH5199
Conn Housing, Rcpt, 4Pos, 4.5Mm, Blue; Product Range Molex 77AH5199
CONN HOUSING, RCPT, 4POS, 4.5MM, BLUE; Product Range:CP-4.5 206996 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 4POS, 4.5MM, BLUE; Product Range:CP-4.5 206996 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.5mm; For Use With:Molex CP-4.5 206999-8000, CP-4.5 207000-8000 Genderless Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77AH5199
Product Name Conn Housing, Rcpt, 4Pos, 4.5Mm, Blue; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details