Molex WiFi Antennas 206994-0100

Description
2.4GHz/5GHz Flexible Antenna,Cable 100mm
Request a Quote Datasheet
Description
2.4GHz/5GHz Flexible Antenna,Cable 100mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 1865521 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
1865521
WiFi Antennas 1865521
2.4GHz/5GHz Flexible Antenna,Cable 100mm

2.4GHz/5GHz Flexible Antenna,Cable 100mm

Supplier's Site
Sheung Wan, Hong Kong
Antennas
206994-0100
Antennas 206994-0100
Antennas 2.4GHz/5GHz Flxble 6.4mmx15.4mm 100mm

Antennas 2.4GHz/5GHz Flxble 6.4mmx15.4mm 100mm

Buy Now Datasheet
Pcb Antenna, Lin, 5.15-5.85Ghz, 3.6Dbi; Antenna Type Molex - 62AC5970 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Lin, 5.15-5.85Ghz, 3.6Dbi; Antenna Type Molex
62AC5970
Pcb Antenna, Lin, 5.15-5.85Ghz, 3.6Dbi; Antenna Type Molex 62AC5970
PCB ANTENNA, LIN, 5.15-5.85GHZ, 3.6DBI; Antenna Type:WiFi; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive; Gain:3.6dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

PCB ANTENNA, LIN, 5.15-5.85GHZ, 3.6DBI; Antenna Type:WiFi; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive; Gain:3.6dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site
Pcb Antenna, Lin, 5.15-5.85Ghz, 3.6Dbi; Antenna Type Molex - 69AC7432 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Lin, 5.15-5.85Ghz, 3.6Dbi; Antenna Type Molex
69AC7432
Pcb Antenna, Lin, 5.15-5.85Ghz, 3.6Dbi; Antenna Type Molex 69AC7432
PCB ANTENNA, LIN, 5.15-5.85GHZ, 3.6DBI; Antenna Type:WiFi; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive; Gain:3.6dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

PCB ANTENNA, LIN, 5.15-5.85GHZ, 3.6DBI; Antenna Type:WiFi; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive; Gain:3.6dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 1865521 206994-0100 62AC5970 69AC7432
Product Name WiFi Antennas Antennas Pcb Antenna, Lin, 5.15-5.85Ghz, 3.6Dbi; Antenna Type Molex Pcb Antenna, Lin, 5.15-5.85Ghz, 3.6Dbi; Antenna Type Molex
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 001-0002 - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details