CONNTAK50 10CKT R/A SMT 2VOID PO
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: CONNTAK50 206958
Number of Positions: 8
Connector Type: Header
Contact Type: Male Pin
Package: Bulk
Style: Board to Cable/Wire
Pitch - Mating: 0.071" (1.80mm)
Row Spacing - Mating: 0.059" (1.50mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-2069584081-ND | |
| Product Name | Headers, Male Pins | Connectors, Interconnects Rectangular Connectors Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |