Molex GSM & GPRS Antennas 206866-3000

Description
3-in-1 External Antenna,4G,Wi-Fi,GPS
Request a Quote Datasheet
Description
3-in-1 External Antenna,4G,Wi-Fi,GPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 1865524 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
1865524
GSM & GPRS Antennas 1865524
3-in-1 External Antenna,4G,Wi-Fi,GPS

3-in-1 External Antenna,4G,Wi-Fi,GPS

Supplier's Site
4G/Wi-Fi/GPS EXTRNL ANTENNA 3-IN-1,3M CABLS W/FAKRA CONN - 206866-3000 - Heilind Electronics, Inc.
Wilmington, MA, United States
4G/Wi-Fi/GPS EXTRNL ANTENNA 3-IN-1,3M CABLS W/FAKRA CONN
206866-3000
4G/Wi-Fi/GPS EXTRNL ANTENNA 3-IN-1,3M CABLS W/FAKRA CONN 206866-3000
4G/Wi-Fi/GPS EXTRNL ANTENNA 3-IN-1,3M CABLS W/FAKRA CONN

4G/Wi-Fi/GPS EXTRNL ANTENNA 3-IN-1,3M CABLS W/FAKRA CONN

Buy Now
Sheung Wan, Hong Kong
Antennas
206866-3000
Antennas 206866-3000
Antennas 3 in 1 4G Wi-Fi GPS Ext Anntena 3m Cbls

Antennas 3 in 1 4G Wi-Fi GPS Ext Anntena 3m Cbls

Buy Now Datasheet
Gps Antenna, Rhc, 1.572-1.602Ghz, 3Dbi; Antenna Type Molex - 62AC5969 - Newark, An Avnet Company
Chicago, IL, United States
Gps Antenna, Rhc, 1.572-1.602Ghz, 3Dbi; Antenna Type Molex
62AC5969
Gps Antenna, Rhc, 1.572-1.602Ghz, 3Dbi; Antenna Type Molex 62AC5969
GPS ANTENNA, RHC, 1.572-1.602GHZ, 3DBI; Antenna Type:GPS; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

GPS ANTENNA, RHC, 1.572-1.602GHZ, 3DBI; Antenna Type:GPS; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

Supplier's Site
Gps Antenna, 2.4-2.4835Ghz, 3Dbi Rohs Compliant Molex - 80AH3073 - Newark, An Avnet Company
Chicago, IL, United States
Gps Antenna, 2.4-2.4835Ghz, 3Dbi Rohs Compliant Molex
80AH3073
Gps Antenna, 2.4-2.4835Ghz, 3Dbi Rohs Compliant Molex 80AH3073
GPS ANTENNA, 2.4-2.4835GHZ, 3DBI ROHS COMPLIANT: YES

GPS ANTENNA, 2.4-2.4835GHZ, 3DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1865524 206866-3000 206866-3000 62AC5969 80AH3073
Product Name GSM & GPRS Antennas 4G/Wi-Fi/GPS EXTRNL ANTENNA 3-IN-1,3M CABLS W/FAKRA CONN Antennas Gps Antenna, Rhc, 1.572-1.602Ghz, 3Dbi; Antenna Type Molex Gps Antenna, 2.4-2.4835Ghz, 3Dbi Rohs Compliant Molex
Applications Basestation
Primary Frequency Range 824.0 to 2690.0 MHz 2400.0 to 2483.5 MHz
Gain 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
4G MIMO Screw Mount Puck Antenna with RG174 (L-1Mtr) Cable + SMA Male St. Connector 46mm - ET-LTM3SR-1L1-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details