Molex Conn, Header, 12Pos, 2Row, 3Mm; Connector Systems Molex 206832-1202

Description
CONN, HEADER, 12POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series RoHS Compliant: Yes
Description
CONN, HEADER, 12POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Header, 12Pos, 2Row, 3Mm is a Micro-Fit+ vertical header connector designed for power and wire-to-board applications. It features a 3.00mm pitch and accommodates 12 circuits in a dual-row configuration. The connector is constructed with a high copper alloy for the metal components and has a gold plating of 0.38µm on the mating surfaces, while the termination is finished with matte tin. This connector is rated for a maximum current of 12.5A and can handle voltages up to 600V AC/DC. It operates within a temperature range of -40°C to +105°C and is designed for a durability of up to 200 mating cycles. The connector is polarized to both the mating part and the PCB, ensuring secure connections. It is packaged in trays and is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Conn, Header, 12Pos, 2Row, 3Mm is a Micro-Fit+ vertical header connector designed for power and wire-to-board applications. It features a 3.00mm pitch and accommodates 12 circuits in a dual-row configuration. The connector is constructed with a high copper alloy for the metal components and has a gold plating of 0.38µm on the mating surfaces, while the termination is finished with matte tin. This connector is rated for a maximum current of 12.5A and can handle voltages up to 600V AC/DC. It operates within a temperature range of -40°C to +105°C and is designed for a durability of up to 200 mating cycles. The connector is polarized to both the mating part and the PCB, ensuring secure connections. It is packaged in trays and is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 12Pos, 2Row, 3Mm; Connector Systems Molex - 65AH2296 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 12Pos, 2Row, 3Mm; Connector Systems Molex
65AH2296
Conn, Header, 12Pos, 2Row, 3Mm; Connector Systems Molex 65AH2296
CONN, HEADER, 12POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series RoHS Compliant: Yes

CONN, HEADER, 12POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AH2296
Product Name Conn, Header, 12Pos, 2Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products