Molex Micro-Fit Plus Vert Hdr Assy 2X6; Pitch Spacing Molex 206832-1201

Description
MICRO-FIT PLUS VERT HDR ASSY 2X6; Pitch Spacing:3mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Micro-Fit+ 206832 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
MICRO-FIT PLUS VERT HDR ASSY 2X6; Pitch Spacing:3mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Micro-Fit+ 206832 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-Fit Plus Vert Hdr Assy 2X6; Pitch Spacing Molex - 34AH3244 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Fit Plus Vert Hdr Assy 2X6; Pitch Spacing Molex
34AH3244
Micro-Fit Plus Vert Hdr Assy 2X6; Pitch Spacing Molex 34AH3244
MICRO-FIT PLUS VERT HDR ASSY 2X6; Pitch Spacing:3mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Micro-Fit+ 206832 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

MICRO-FIT PLUS VERT HDR ASSY 2X6; Pitch Spacing:3mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Micro-Fit+ 206832 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 34AH3244
Product Name Micro-Fit Plus Vert Hdr Assy 2X6; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - B5743-107-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details