Connector
CONN, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 206832-0802 | 65AH2294 |
| Product Name | Conn, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex | |
| Connector Type | Board to Board Connector; Wire to Board Connector |