Molex PCB Headers 206832-0602

Description
Molex 206832-0602 PCB Header
Request a Quote
Description
Molex 206832-0602 PCB Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Header, 6Pos, 2Row, 3Mm is a part of the Micro-Fit+ Connector System by Molex, designed for power and wire-to-board applications. This vertical header features a 3.00mm pitch and accommodates up to 12 circuits, with a maximum current rating of 12.5A and a voltage rating of 600V AC/DC. The connector is constructed with a high copper alloy for the metal components and has gold plating on the mating surfaces, ensuring reliable electrical connections. It is shrouded and polarized to both the mating part and the PCB, enhancing its usability and preventing incorrect connections. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector is packaged in trays and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Conn, Header, 6Pos, 2Row, 3Mm is a part of the Micro-Fit+ Connector System by Molex, designed for power and wire-to-board applications. This vertical header features a 3.00mm pitch and accommodates up to 12 circuits, with a maximum current rating of 12.5A and a voltage rating of 600V AC/DC. The connector is constructed with a high copper alloy for the metal components and has gold plating on the mating surfaces, ensuring reliable electrical connections. It is shrouded and polarized to both the mating part and the PCB, enhancing its usability and preventing incorrect connections. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector is packaged in trays and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2009802 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2009802
PCB Headers 2009802
Molex 206832-0602 PCB Header

Molex 206832-0602 PCB Header

Supplier's Site
PCB Headers - 2009801 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2009801
PCB Headers 2009801
Molex 206832-0602 PCB Header

Molex 206832-0602 PCB Header

Supplier's Site
Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex - 65AH2293 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
65AH2293
Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex 65AH2293
CONN, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series RoHS Compliant: Yes

CONN, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2009802 65AH2293
Product Name PCB Headers Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y08 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
N (M) St. Connector for RG58 Cable - ET-NMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
6 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-06-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
XG4 Flat Cable Connectors - XG4A-6479-A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers