Molex Wtb Connector, Header, 4Pos, 2Row; Connector Systems Molex 206832-0401

Description
WTB CONNECTOR, HEADER, 4POS, 2ROW; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
WTB CONNECTOR, HEADER, 4POS, 2ROW; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 4Pos, 2Row; Connector Systems Molex - 99AC7064 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 4Pos, 2Row; Connector Systems Molex
99AC7064
Wtb Connector, Header, 4Pos, 2Row; Connector Systems Molex 99AC7064
WTB CONNECTOR, HEADER, 4POS, 2ROW; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series; Connector Shroud:- RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 4POS, 2ROW; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 99AC7064
Product Name Wtb Connector, Header, 4Pos, 2Row; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP44 Splashproof Box Inlet - G42S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details