Molex RF Antennas 2067640050

Description
RF Antenna
Request a Quote Datasheet
Description
RF Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2067640050-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2067640050-ND
RF Antennas 2067640050-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2067640050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2067640050
RF Antennas 2067640050
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2067640050-ND 2067640050
Product Name RF Antennas RF Antennas
Applications General Purpose
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers