Molex 915 MHz Rf Antenna 206764-0200

Description
Antennas ISM Dipole Flex Ant 868/915 MHz 200MM Product overview: 206764-0200 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-206764-0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas ISM Dipole Flex Ant 868/915 MHz 200MM Product overview: 206764-0200 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-206764-0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
915 MHz Rf Antenna - 875-206764-0200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
915 MHz Rf Antenna
875-206764-0200
915 MHz Rf Antenna 875-206764-0200
Antennas ISM Dipole Flex Ant 868/915 MHz 200MM Product overview: 206764-0200 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-206764-0200 can be used for catalog matching and distributor lookup.

Antennas ISM Dipole Flex Ant 868/915 MHz 200MM Product overview: 206764-0200 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-206764-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telemetry Antennas - 2182147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2182147
Telemetry Antennas 2182147
868/915MHz Dipole Flexble ANT 200mm

868/915MHz Dipole Flexble ANT 200mm

Supplier's Site
RF Antennas - 206764-0200 - 206764-0200 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - 206764-0200
206764-0200
RF Antennas - 206764-0200 206764-0200
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035625-206764-0200 Length: 87.4 mm Thickness: 100 µm Cable Length: 200 mm Width: 12.4 mm Categories: RF Antennas Alternative Parts (Cross-Reference): 206764-020020674-020 0; 2067640200; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035625-206764-0200
Length: 87.4 mm
Thickness: 100 µm
Cable Length: 200 mm
Width: 12.4 mm
Categories: RF Antennas
Alternative Parts (Cross-Reference): 206764-020020674-0200; 2067640200;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Dipole Antenna, 902-928Mhz, 1.1Dbi Rohs Compliant Molex - 80AH3072 - Newark, An Avnet Company
Chicago, IL, United States
Dipole Antenna, 902-928Mhz, 1.1Dbi Rohs Compliant Molex
80AH3072
Dipole Antenna, 902-928Mhz, 1.1Dbi Rohs Compliant Molex 80AH3072
DIPOLE ANTENNA, 902-928MHZ, 1.1DBI ROHS COMPLIANT: YES

DIPOLE ANTENNA, 902-928MHZ, 1.1DBI ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas
206764-0200
Antennas 206764-0200
Antennas ISM Dipole Flex Ant 868/915 MHz 200MM

Antennas ISM Dipole Flex Ant 868/915 MHz 200MM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-206764-0200 2182147 206764-0200 80AH3072 206764-0200
Product Name 915 MHz Rf Antenna Telemetry Antennas RF Antennas - 206764-0200 Dipole Antenna, 902-928Mhz, 1.1Dbi Rohs Compliant Molex Antennas
Applications RF Testing Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers