Molex GPS Antennas 2066400001

Description
GNSS Patch Antenna LNA 60mm UFL/IPEX
Request a Quote
Description
GNSS Patch Antenna LNA 60mm UFL/IPEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPS Antennas - 533313 - RS Components, Ltd.
Corby, Northants, United Kingdom
GPS Antennas
533313
GPS Antennas 533313
GNSS Patch Antenna LNA 60mm UFL/IPEX

GNSS Patch Antenna LNA 60mm UFL/IPEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 533313
Product Name GPS Antennas
Technology GPS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG6200LTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
RF Receivers - 448-BGT24AR2E6433XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Operating Frequency 24000 to 24250 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface - Drivers, Receivers, Transceivers - 4556BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32287-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details