Molex Pluggable Cables 2065663005

Description
QSFP-DD TO (4) ZQSFP+ 28AWG 0.5M
Request a Quote Datasheet
Description
QSFP-DD TO (4) ZQSFP+ 28AWG 0.5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 900-2065663005-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
900-2065663005-ND
Pluggable Cables 900-2065663005-ND
QSFP-DD TO (4) ZQSFP+ 28AWG 0.5M

QSFP-DD TO (4) ZQSFP+ 28AWG 0.5M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2065663005-ND
Product Name Pluggable Cables
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details