Molex RF Antennas 2065600150

Description
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GNSS, GPS Flat Patch RF Antenna 1.558GHz ~ 1.61GHz 0.8dBi, 0.9dBi, 1.3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GNSS, GPS Flat Patch RF Antenna 1.558GHz ~ 1.61GHz 0.8dBi, 0.9dBi, 1.3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM22047-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM22047-ND
RF Antennas WM22047-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GNSS, GPS Flat Patch RF Antenna 1.558GHz ~ 1.61GHz 0.8dBi, 0.9dBi, 1.3dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GNSS, GPS Flat Patch RF Antenna 1.558GHz ~ 1.61GHz 0.8dBi, 0.9dBi, 1.3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 2065600150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2065600150
RF Antennas 2065600150
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GNSS, GPS Flat Patch RF Antenna 1.558GHz ~ 1.61GHz 0.8dBi, 0.9dBi, 1.3dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GNSS, GPS Flat Patch RF Antenna 1.558GHz ~ 1.61GHz 0.8dBi, 0.9dBi, 1.3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number WM22047-ND 2065600150
Product Name RF Antennas RF Antennas
Applications GPS; Beidou, GLONASS, GNSS, GPS Beidou, GLONASS, GNSS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 0.8000 to 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers