1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GNSS, GPS Flat Patch RF Antenna 1.558GHz ~ 1.61GHz 0.9dBi, 1dBi, 1.37dBi U.FL (UMCC), IPEX MHF1 Adhesive
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GNSS, GPS Flat Patch RF Antenna 1.558GHz ~ 1.61GHz 0.9dBi, 1dBi, 1.37dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | WM21808-ND | 2065600100 |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; Beidou, GLONASS, GNSS, GPS | Beidou, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1561.0 to 1602.0 MHz | |
| Gain | 0.9000 to 1.37 dB |
Vertical