Molex RF Antennas 2065140001

Description
RF Antenna
Request a Quote Datasheet
Description
RF Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2065140001-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2065140001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2065140001
RF Antennas 2065140001
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2065140001-ND 2065140001
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers