Molex RF Antennas 206513-0001

Description
RF Antenna
Datasheet
Description
RF Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 206513-0001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
206513-0001
RF Antennas 206513-0001
RF Antenna

RF Antenna

Buy Now Datasheet
Wifi Antenna, Lin, 2.4-2.4835Ghz, 3.6Dbi; Antenna Type Molex - 69AC7429 - Newark, An Avnet Company
Chicago, IL, United States
Wifi Antenna, Lin, 2.4-2.4835Ghz, 3.6Dbi; Antenna Type Molex
69AC7429
Wifi Antenna, Lin, 2.4-2.4835Ghz, 3.6Dbi; Antenna Type Molex 69AC7429
WIFI ANTENNA, LIN, 2.4-2.4835GHZ, 3.6DBI; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:SMD; Gain:3.6dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

WIFI ANTENNA, LIN, 2.4-2.4835GHZ, 3.6DBI; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:SMD; Gain:3.6dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Wifi Antenna, 2.4-2.4835Ghz, 3.6Dbi Rohs Compliant Molex - 80AH3065 - Newark, An Avnet Company
Chicago, IL, United States
Wifi Antenna, 2.4-2.4835Ghz, 3.6Dbi Rohs Compliant Molex
80AH3065
Wifi Antenna, 2.4-2.4835Ghz, 3.6Dbi Rohs Compliant Molex 80AH3065
WIFI ANTENNA, 2.4-2.4835GHZ, 3.6DBI ROHS COMPLIANT: YES

WIFI ANTENNA, 2.4-2.4835GHZ, 3.6DBI ROHS COMPLIANT: YES

Supplier's Site
Wifi Antenna, Lin, 2.4-2.4835Ghz, 3.6Dbi; Antenna Type Molex - 62AC5957 - Newark, An Avnet Company
Chicago, IL, United States
Wifi Antenna, Lin, 2.4-2.4835Ghz, 3.6Dbi; Antenna Type Molex
62AC5957
Wifi Antenna, Lin, 2.4-2.4835Ghz, 3.6Dbi; Antenna Type Molex 62AC5957
WIFI ANTENNA, LIN, 2.4-2.4835GHZ, 3.6DBI; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:SMD; Gain:3.6dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

WIFI ANTENNA, LIN, 2.4-2.4835GHZ, 3.6DBI; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:SMD; Gain:3.6dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Antennas
206513-0001
Antennas 206513-0001
Antennas 2.4GHz SMT Ceramic Antenna 3x3x4mm

Antennas 2.4GHz SMT Ceramic Antenna 3x3x4mm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 206513-0001 69AC7429 80AH3065 62AC5957 206513-0001
Product Name RF Antennas Wifi Antenna, Lin, 2.4-2.4835Ghz, 3.6Dbi; Antenna Type Molex Wifi Antenna, 2.4-2.4835Ghz, 3.6Dbi Rohs Compliant Molex Wifi Antenna, Lin, 2.4-2.4835Ghz, 3.6Dbi; Antenna Type Molex Antennas
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers