Molex Micro-Fit Plus Rcpt Hsg 2X8; Pitch Spacing Molex 206461-1600

Description
MICRO-FIT PLUS RCPT HSG 2X8; Pitch Spacing:3mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Micro-Fit+ 206461 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes
Description
MICRO-FIT PLUS RCPT HSG 2X8; Pitch Spacing:3mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Micro-Fit+ 206461 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Micro-Fit Plus Rcpt Hsg 2X8; Pitch Spacing Molex - 34AH3222 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Fit Plus Rcpt Hsg 2X8; Pitch Spacing Molex
34AH3222
Micro-Fit Plus Rcpt Hsg 2X8; Pitch Spacing Molex 34AH3222
MICRO-FIT PLUS RCPT HSG 2X8; Pitch Spacing:3mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Micro-Fit+ 206461 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes

MICRO-FIT PLUS RCPT HSG 2X8; Pitch Spacing:3mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Micro-Fit+ 206461 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3222
Product Name Micro-Fit Plus Rcpt Hsg 2X8; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details