Molex Micro-Fit Plus Rcpt Hsg 2X4; Pitch Spacing Molex 206461-0800

Description
MICRO-FIT PLUS RCPT HSG 2X4; Pitch Spacing:3mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Micro-Fit+ 206461 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
MICRO-FIT PLUS RCPT HSG 2X4; Pitch Spacing:3mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Micro-Fit+ 206461 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-Fit Plus Rcpt Hsg 2X4; Pitch Spacing Molex - 34AH3218 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Fit Plus Rcpt Hsg 2X4; Pitch Spacing Molex
34AH3218
Micro-Fit Plus Rcpt Hsg 2X4; Pitch Spacing Molex 34AH3218
MICRO-FIT PLUS RCPT HSG 2X4; Pitch Spacing:3mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Micro-Fit+ 206461 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes

MICRO-FIT PLUS RCPT HSG 2X4; Pitch Spacing:3mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Micro-Fit+ 206461 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3218
Product Name Micro-Fit Plus Rcpt Hsg 2X4; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details