Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 206461-0800

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Micro-Fit+ 206461 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Micro-Fit+ 206461 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Micro-Fit+ 206461 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Mounting Type: Free Hanging (In-Line)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Micro-Fit+ 206461
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 8
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-206461-0800
Electronic Connector 340-206461-0800
Conn Housing RCP 8 POS 3mm Crimp ST Cable Mount Black Micro-Fit+ Bag Product overview: 206461-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-206461-0800 can be used for catalog matching and distributor lookup.

Conn Housing RCP 8 POS 3mm Crimp ST Cable Mount Black Micro-Fit+ Bag Product overview: 206461-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-206461-0800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Micro-Fit Plus Rcpt Hsg 2X4 Molex - 44AJ6165 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Fit Plus Rcpt Hsg 2X4 Molex
44AJ6165
Micro-Fit Plus Rcpt Hsg 2X4 Molex 44AJ6165
Micro-Fit Plus Rcpt Hsg 2X4

Micro-Fit Plus Rcpt Hsg 2X4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-206461-0800 44AJ6165
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Electronic Connector Micro-Fit Plus Rcpt Hsg 2X4 Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-FCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers