Molex Wtb Housing, Rcpt, 6Pos, 2Row; Product Range Molex 206461-0600

Description
WTB HOUSING, RCPT, 6POS, 2ROW; Product Range:Micro-Fit+ 206461; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:206460, 206462 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:6ContactsRo HS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 6POS, 2ROW; Product Range:Micro-Fit+ 206461; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:206460, 206462 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:6ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 6Pos, 2Row; Product Range Molex - 99AC7041 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 2Row; Product Range Molex
99AC7041
Wtb Housing, Rcpt, 6Pos, 2Row; Product Range Molex 99AC7041
WTB HOUSING, RCPT, 6POS, 2ROW; Product Range:Micro-Fit+ 206461; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:206460, 206462 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:6ContactsRo HS Compliant: Yes

WTB HOUSING, RCPT, 6POS, 2ROW; Product Range:Micro-Fit+ 206461; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3mm; For Use With:206460, 206462 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:6ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC7041
Product Name Wtb Housing, Rcpt, 6Pos, 2Row; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details