The Micro-Fit Plus Femcrpter 16AWG Tin Lu RoHS Compliant from Molex is a female crimp terminal designed for use in power and wire-to-board applications. It features a high copper alloy construction with tin over nickel plating, ensuring durability and reliability. The terminal supports a wire size of 16 AWG and has a maximum current rating of 12.5A, with a voltage rating of up to 600V AC/DC. It is packaged on a reel and is compliant with RoHS regulations, making it suitable for environmentally conscious projects. The product is designed for a maximum of 25 mating cycles, indicating its longevity in applications.
Connector
MICRO-FIT PLUS FEMCRPTER 16AWG TIN LU ROHS COMPLIANT: YES
MICRO-FIT PLUS FEMCRPTER 16AWG TIN LU ROHS COMPLIANT: YES
MICRO-FIT PLUS FEMCRPTER 16AWG TIN LU ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 206460-0041 | 99AC7038 |
| Product Name | Micro-Fit Plus Femcrpter 16Awg Tin Lu Rohs Compliant Molex |